SNV - SN EN ISO 1833-10

Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide with certain other fibres (method using dichloromethane)

active, Most Current
Organization: SNV
Publication Date: 1 December 2019
Status: active
Page Count: 12
ICS Code (Textile fibres in general): 59.060.01
scope:

This document specifies a method, using dichloromethane, to determine the mass percentage of triacetate or polylactide, after removal of non-fibrous matter, in textiles made of mixtures of ? triacetate or polylactide with ? wool or other animal hair, silk, protein, cotton, viscose, cupro, modal,lyocell, polyamide, polyester, acrylic, elastomultiester, polypropylene, elastolefin, melamine, polypropylene/polyamide bicomponent,polyacrylate and glass fibres. Triacetate fibres which have been partially hydrolysed (i.e. saponification) cease to be completely soluble in the reagent. In such cases, this method is not applicable.

Document History

SN EN ISO 1833-10
December 1, 2019
Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide with certain other fibres (method using dichloromethane)
This document specifies a method, using dichloromethane, to determine the mass percentage of triacetate or polylactide, after removal of non-fibrous matter, in textiles made of mixtures of ?...
January 1, 2011
Textiles - Quantitative chemical analysis - Part 10: Mixtures of triacetate or polylactide and certain other fibres (method using dichloromethane)
This part of ISO 1833 specifies a method, using dichloromethane, to determine the percentage of triacetate, after removal of non-fibrous matter, in textiles made of binary mixtures of — triacetate...

References

Advertisement