SNV - SN EN ISO 787-17

General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments

active, Most Current
Organization: SNV
Publication Date: 1 December 2019
Status: active
Page Count: 14
ICS Code (Pigments and extenders): 87.060.10
scope:

This document specifies a general method of test for comparing the lightening (reducing) power of a white pigment with the lightening power of an agreed sample of the same type. Two procedures (A and B) are specified. Procedure A is quicker than procedure B and is suitable for testing one sample of pigment; procedure B is better for testing several samples, and especially if a pigment of unknown lightening power is being tested.

Document History

SN EN ISO 787-17
December 1, 2019
General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments
This document specifies a general method of test for comparing the lightening (reducing) power of a white pigment with the lightening power of an agreed sample of the same type. Two procedures (A and...
March 1, 2018
General methods of test for pigments and extenders - Part 17: Comparison of lightening power of white pigments
A description is not available for this item.

References

Advertisement