SNV - SN EN 16922+A1

Railway applications - Ground based services - Vehicle waste water discharge equipment

active, Most Current
Organization: SNV
Publication Date: 1 January 2020
Status: active
Page Count: 26
ICS Code (Trailing stock): 45.060.20
scope:

This European Standard specifies the interface requirements for controlled emission toilet equipment on railway vehicles and the infrastructure, including catering area sink waste retention tanks. Vehicle and infrastructure specific requirements are also given. The European Standard includes fixed and portable infrastructure equipment used to empty retention tanks, but excludes equipment fitted to railway vehicles where no fixed connections are used between vehicle and infrastructure.

Document History

SN EN 16922+A1
January 1, 2020
Railway applications - Ground based services - Vehicle waste water discharge equipment
This European Standard specifies the interface requirements for controlled emission toilet equipment on railway vehicles and the infrastructure, including catering area sink waste retention tanks....
January 1, 2018
Railway applications - Ground based services - Vehicle waste water discharge equipment
A description is not available for this item.

References

Advertisement