SNV - SN EN ISO 1110

Plastics - Polyamides - Accelerated conditioning of test specimens

active, Most Current
Organization: SNV
Publication Date: 1 January 2020
Status: active
Page Count: 14
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document describes a method for the accelerated conditioning of test specimens of polyamides and copolyamides. It is applicable to grades containing fillers and other additives, but not grades containing more than a mass fraction of 2 % extractables.

The equilibrium moisture content attained by this method is close to the equilibrium moisture content obtained in standard atmosphere 23 °C/50 %RH. The values of mechanical properties obtained after accelerated conditioning in accordance with this method can differ slightly from those obtained after conditioning in standard atmosphere 23 °C/50 %RH.

Document History

SN EN ISO 1110
January 1, 2020
Plastics - Polyamides - Accelerated conditioning of test specimens
This document describes a method for the accelerated conditioning of test specimens of polyamides and copolyamides. It is applicable to grades containing fillers and other additives, but not grades...

References

Advertisement