ASTM International - ASTM D146/D146M-04(2012)e1
Standard Test Methods for Sampling and Testing Bitumen-Saturated Felts and Woven Fabrics for Roofing and Waterproofing
| Organization: | ASTM International |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 These test methods cover the sampling and examination of felts or woven fabrics, saturated or impregnated but not coated with asphaltic or coal-tar materials, for use in waterproofing or for the construction of built-up roof coverings.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
These test methods cover the sampling and examination of felts and woven fabrics, saturated or impregnated but not coated with asphaltic or coal-tar materials, for use in waterproofing or for the... View More
Document History