CEN - EN ISO 15118-8

Road vehicles - Vehicle to grid communication interface - Part 8: Physical layer and data link layer requirements for wireless communication

active, Most Current
Organization: CEN
Publication Date: 1 September 2020
Status: active
Page Count: 42
ICS Code (Electric road vehicles): 43.120
scope:

This document specifies the requirements of the physical and data link layer of a wireless High Level Communication (HLC) between Electric Vehicles (EV) and the Electric Vehicle Supply Equipment (EVSE). The wireless communication technology is used as an alternative to the wired communication technology as defined in ISO 15118‑3.

It covers the overall information exchange between all actors involved in the electrical energy exchange. ISO 15118 (all parts) are applicable for conductive charging as well as Wireless Power Transfer (WPT).

For conductive charging, only EVSEs compliant with "IEC 61851‑1 modes 3 and 4" and supporting HLC are covered by this document. For WPT, charging sites according to IEC 61980 (all parts) and vehicles according to ISO 19363 are covered by this document.

Document History

EN ISO 15118-8
September 1, 2020
Road vehicles - Vehicle to grid communication interface - Part 8: Physical layer and data link layer requirements for wireless communication
This document specifies the requirements of the physical and data link layer of a wireless High Level Communication (HLC) between Electric Vehicles (EV) and the Electric Vehicle Supply Equipment...
February 1, 2019
Road vehicles - Vehicle to grid communication interface - Part 8: Physical layer and data link layer requirements for wireless communication
This document specifies the requirements of the physical and data link layer of a wireless High Level Communication (HLC) between Electric Vehicles (EV) and the Electric Vehicle Supply Equipment...

References

Advertisement