SNV - SN EN 1853+AC
Agricultural machinery - Trailers - Safety
| Organization: | SNV |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This European Standard specifies safety requirements and their verification for the design and construction of trailers with a tipping body, balanced or semi-mounted, used in agriculture, as defined in 3.1. It includes also hook-lift trailers and trailers with conveyor device as defined in 3.9. This European Standard does not deal with trailers equipped with pick-up devices and/or rear spreading devices. Trailers with a load push/push-off device, slats or alternating moving floor may be removed from this standard, provided a new work item on loader wagons and forage transport wagons (prEN ISO 4254-17) is accepted. This European Standard does not give Required Performance Levels for the identified safety functions. This European Standard, taken together with EN ISO 4254-1, deals with the significant hazards, hazardous situations and events relevant to agricultural trailers, when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Table A.1), excepting the hazards arising from: - hazards related to conveying devices other than those defined in 3.9.1 and 3.9.2, for example load push/push-off device; - hazards related to the environment and road safety; - hazards related to braking. In addition, it specifies the type of information on safe working practices to be provided by the manufacturer. This document is not applicable to trailers which are manufactured before the date of its publication as EN.
Document History