SNV - SN EN 17116-4

Specifications for industrial laundry machines - Definitions and testing of capacity and consumption characteristics - Part 4: Washer-extractors

active, Most Current
Organization: SNV
Publication Date: 1 February 2020
Status: active
Page Count: 84
ICS Code (Laundry appliances): 97.060
scope:

This document defines the characteristics of washer-extractors and gives the usual test methods for these characteristics with regard to machine capacity, power consumption and productivity. It is applicable for use as a reference in the drafting of purchasing orders for washer-extractors whose net usable cage volume is 400 dm3 (litres) respectively 40 kg and above. In addition, it is recommended for determination of energy consumption and productivity according to Directive 2009/125 EC. Furthermore, the document describes standard methods for measuring principal performance characteristics of washer-extractors. It does not cover safety requirements (see EN ISO 10472-2).

Document History

SN EN 17116-4
February 1, 2020
Specifications for industrial laundry machines - Definitions and testing of capacity and consumption characteristics - Part 4: Washer-extractors
This document defines the characteristics of washer-extractors and gives the usual test methods for these characteristics with regard to machine capacity, power consumption and productivity. It is...

References

Advertisement