SNV - SN EN ISO 29863

Self adhesive tapes - Measurement of static shear adhesion

active, Most Current
Organization: SNV
Publication Date: 1 January 2020
Status: active
Page Count: 26
ICS Code (Adhesives): 83.180
scope:

This document specifies a series of methods for the determination of the ability of a pressure sensitive tape to remain adhered under a constant load applied parallel to the surfaces of the tape and substrate. This document contains: ? method A: Self adhesive tapes ? Measurement of shear adhesion to a vertical standard steel panel; ? method B: Self adhesive tapes ? Measurement of shear adhesion to a vertical panel covered with NIST SRM 1810A[1] standard fibreboard; ? method C: Self adhesive tapes ? Measurement of shear adhesion to a vertical panel covered with a fibreboard agreed upon by the buyer and seller; ? method D: Self adhesive tapes ? Measurement of shear adhesion of filament reinforced tape applied to a horizontal standard steel panel; ? method E: Self adhesive tapes ? Measurement of shear adhesion of filament reinforced tape applied to a horizontal panel covered with NIST SRM 1810A1) standard fibreboard; ? method F: Self adhesive tapes ? Measurement of shear adhesion of filament reinforced tape applied to a horizontal panel covered with a fibreboard agreed upon by the buyer and seller; ? method G: Self adhesive tapes ? Measurement of shear adhesion to a vertical standard steel panel at elevated temperature after a 10 min dwell time. [1] NIST SRM 1810A is National Institute of Standards and Technology ? Standard Reference Material 1810A and is available from the Institute at Gaithersburg, Maryland MD 20899, USA.

Document History

SN EN ISO 29863
January 1, 2020
Self adhesive tapes - Measurement of static shear adhesion
This document specifies a series of methods for the determination of the ability of a pressure sensitive tape to remain adhered under a constant load applied parallel to the surfaces of the tape and...

References

Advertisement