SNV - SN EN ISO 29864
Self adhesive tapes - Measurement of breaking strength and elongation at break
| Organization: | SNV |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Adhesives): | 83.180 |
scope:
This document specifies methods to measure the breaking strength and elongation at break of a self adhesive tape when it is subjected to a tensile force sufficient to cause it to break. These test methods describe a procedure for testing 12 mm or 24 mm wide samples cut from supplied rolls of self adhesive tapes. Alternatively rolls of self adhesive tape up to 50 mm wide can be directly tested in their original width. In these circumstances the practical breaking strength and elongation will be typical of the manufacturer´s cut edges. When newly cut sample pieces are tested, because of the better cutting of the edges, the results can be higher than would be found on commercial tape.
Document History