SNV - SN EN ISO 29862
Self adhesive tapes - Determination of peel adhesion properties
| Organization: | SNV |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Adhesives): | 83.180 |
scope:
This document specifies a series of methods for the determination of peel adhesion properties of self adhesives tapes.
This document contains:
Method 1: Self adhesive tapes
- Measurement of peel adhesion from stainless steel at an angle of 180°;
Method 2: Self adhesive tapes
- Measurement of peel adhesion from its own backing at an angle of 180°;
Method 3: Self adhesive tapes
-Measurement of peel adhesion of double sided and transfer tapes at an angle 180°;
Method 4: Self adhesive tapes
- Measurement of adhesion of the liner to an adhesive tape at an angle of 180°.
Annexes A and B specify further variations in the testing protocol according to specific conditions.
Document History