ASTM International - ASTM A855/A855M-03(2020)

Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Wire Strand

active
Buy Now
Organization: ASTM International
Publication Date: 1 September 2020
Status: active
Page Count: 5
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM alloy coatings, suitable for use as guys, messengers, span wires, and for similar purposes. The product is intended for applications requiring corrosion resistance and formability.

1.2 The five grades covered are as follows:

1.2.1 Utilities,

1.2.2 Common,

1.2.3 Siemens-Martin,

1.2.4 High-strength, and

1.2.5 Extra high-strength,

1.2.6 Minimum breaking strengths of strand for each grade are described in Section 7.

1.3 The four weights of coatings are: Class1 and Classes A, B, and C. Minimum weights of Zn-5 Al-MM alloy are described in Section 10.

1.4 This specification is applicable to orders in either inch-pound units (as A855) or acceptable SI units (as A855M). Inch-pound units and SI units are not necessarily equivalent.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM... View More

Document History

ASTM A855/A855M-03(2020)
September 1, 2020
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM...
August 1, 2014
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM...
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM...
October 1, 2003
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-5 % aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM...
April 10, 1998
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Wire Strand
1.1 This specification covers five grades of zinc-5% aluminum-mischmetal (Zn-5 Al-MM) alloy-coated, steel wire strand, composed of a number of round, steel wires, with four weights of Zn-5 Al-MM...
Advertisement