DS/ETSI EN 303 340 V1.2.1

Digital Terrestrial TV Broadcast Receivers; Harmonised Standard for access to radio spectrum

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 October 2020
Status: active
Page Count: 39
scope:

The present document specifies technical characteristics and methods of measurements for digital terrestrial television broadcast receivers fitted with an external antenna input (tuner port) capable of receiving DVB-T and/or DVB-T2 signals. Receivers without external antenna connectors, receivers with diversity, and receivers intended for mobile or automotive reception are not covered by the present document. NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.3] is given in annex A. The present document includes considerations of interference from LTE transmissions in the 700 MHz and 800 MHz bands and DTT transmissions in UHF band IV. The requirements of the installation system (antenna, feeder cable, amplifiers, etc.) are not addressed.

Document History

DS/ETSI EN 303 340 V1.2.1
October 5, 2020
Digital Terrestrial TV Broadcast Receivers; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for digital terrestrial television broadcast receivers fitted with an external antenna input (tuner port) capable...
Digital Terrestrial TV Broadcast Receivers; Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for digital terrestrial television broadcast receivers fitted with an external antenna input (tuner port) capable...
Advertisement