ISO 11127-8
Preparation of steel substrates before application of paints and related products — Test methods for non-metallic blast-cleaning abrasives — Part 8: Field determination of water-soluble chlorides
| Organization: | ISO |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
This document specifies a field method for the determination of water-soluble chlorides in non-metallic blast-cleaning abrasives. This field method is provided as a kit with all components and premeasured extraction solution.
This document differs from ISO 11127-7 in that equal volumes of the sample of abrasive and extraction solution are used for the determination of chloride level in the abrasive. In comparison, ISO 11127-7 uses a weight to volume ratio of abrasive to solvent (deionized water) to extract soluble salts from the abrasive. It is intended for use in the field as compared to ISO 11127-7, which is well suited for use in the laboratory.
Document History