ISO 15042

Multiple split-system air conditioners and air-to-air heat pumps — Testing and rating for performance AMENDMENT 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2020
Status: active
Page Count: 6
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Heat pumps): 27.080

Document History

ISO 15042
October 1, 2020
Multiple split-system air conditioners and air-to-air heat pumps — Testing and rating for performance AMENDMENT 1
A description is not available for this item.
July 1, 2017
Multiple split-system air conditioners and air-to-air heat pumps - Testing and rating for performance
This document specifies the performance testing, the standard conditions and the test methods for determining the capacity and efficiency ratings of air-cooled air conditioners and air-to-air heat...
November 1, 2011
Multiple split-system air-conditioners and air-to-air heat pumps — Testing and rating for performance
This International Standard establishes performance testing and rating criteria for factory-made residential, commercial and industrial, electrically driven, mechanical-compression, air-cooled...
Advertisement