ISO 5151
Non-ducted air conditioners and heat pumps — Testing and rating for performance AMENDMENT 1
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Heat pumps): | 27.080 |
Document History
ISO 5151
October 1, 2020
Non-ducted air conditioners and heat pumps — Testing and rating for performance AMENDMENT 1
A description is not available for this item.
July 1, 2017
Non-ducted air conditioners and heat pumps - Testing and rating for performance
This document specifies performance testing, the standard conditions and the test methods for determining the capacity and efficiency ratings of air-cooled air conditioners and air-to-air heat pumps....
June 15, 2010
Non-ducted air conditioners and heat pumps - Testing and rating for performance
This International Standard specifies the standard conditions for capacity and efficiency ratings of non-ducted air-cooled air conditioners and non-ducted air to air heat pumps. This International...
December 15, 1994
Non-Ducted Air Conditioners and Heat Pumps - Testing and Rating for Performance
This International Standard specifies the standard conditions on which the ratings of single-package and split-system non-ducted air conditioners employing air- and water-cooled condensers and heat...