SNV - SN EN IEC 62271-209

High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metalenclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations

active, Most Current
Organization: SNV
Publication Date: 1 April 2019
Status: active
Page Count: 5
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

SN EN IEC 62271-209
April 1, 2019
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metalenclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
A description is not available for this item.
Advertisement