CEI EN IEC 62311
Assessment of electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (0 Hz - 300 GHz)
| Organization: | CEI |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
scope:
This document applies to electronic and electrical equipment for which no dedicated product standard or product family standard regarding human exposure to electromagnetic fields applies. It covers equipment with intentional or non-intentional radiators as well as a combination thereof.
This document provides assessment methods and criteria to evaluate equipment against limits on exposure of people related to electric, magnetic and electromagnetic fields. The frequency range covered is from 0 Hz to 300 GHz.
NOTE 1 Further guidance concerning the application of this document and its relationship to other EMF standards is given in Figure 1.
This document does not specify limits expressed by means of basic restrictions and/or reference levels. Such limits are subject to the applied assessment scheme, for example by means of regional limits.
NOTE 2 The assessment methods and criteria to evaluate equipment against basic restrictions or reference levels can be used with regard to either general public or occupational exposure.
Document History