CEI EN 60335-2-105

Household and similar electrical appliances - Safety Part 2: Particular requirements for multifunctional shower cabinets

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2020
Status: active
Page Count: 12
ICS Code (Domestic safety): 13.120
ICS Code (Body care equipment): 97.170
scope:

This standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. However, in general, it does not take into account:

• children playing with the appliance;

• the use of the appliance by young children and very young children;

• the use of the appliance by older children without supervision.

It is recognized that very vulnerable people may have needs beyond the level addressed in this standard.

Document History

June 1, 2023
Household and similar electrical appliances - Safety Part 2: Particular requirements for multifunctional shower cabinets
A description is not available for this item.
CEI EN 60335-2-105
July 1, 2020
Household and similar electrical appliances - Safety Part 2: Particular requirements for multifunctional shower cabinets
This standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. However, in general, it does not take into account: • children...
May 1, 2010
Household and similar electrical appliances - Safety Part 2: Particular requirements for multifunctional shower cabinets
La presente Variante aggiorna la Norma EN 60335-2-105:2005 relativa alla sicurezza elettrica per cabine doccia multifunzione. La modifica riguarda l' Art. 24 "Componenti" ed in particolare la...
June 1, 2009
Part 2: Particular requirements for multifunctional shower cabinets
La presente Variante aggiorna la Norma CEI EN 60335-2-105 relativa alla sicurezza elettrica per cabine con doccia multifunzione. Le principali modifiche riguardano : - Introduzione: vengono precisate...
October 1, 2006
Household and similar electrical appliances - Safety - Part 2: Particular requirements for multifunctional shower cabinets
La presente Norma internazionale si occupa della sicurezza delle cabine (box) doccia multifunzionali per uso domestico e similare: vengono considerati gli aspetti elettrici di questi apparati. La...
July 1, 2005
Sicurezza degli apparecchi elettrici d’uso domestico e similare - Parte 2: Norme particolari per le cabine con doccia multifunzione
La presente Norma internazionale si occupa della sicurezza delle cabine (box) doccia multifunzionali per uso domestico e similare : vengono considerati gli aspetti elettrici di questi apparati. La...

References

Advertisement