CEI IEC TR 62669

Case studies supporting IEC 62232 - Determination of RF field strength, power density and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2020
Status: active
Page Count: 122
ICS Code (Radiation protection): 13.280
ICS Code (Radiation measurements): 17.240

Document History

CEI IEC TR 62669
July 1, 2020
Case studies supporting IEC 62232 - Determination of RF field strength, power density and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure
A description is not available for this item.
July 1, 2019
Case studies supporting IEC 62232 - Determination of RF field strength, power density and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure
This document, which is a Technical Report, presents a series of case studies in which electromagnetic (EM) fields are evaluated in accordance with IEC 62232:2017. The case studies presented in this...
Advertisement