SNV - SN EN 17299

Animal feeding stuffs - Methods of sampling and analysis - Screening and determination of authorized coccidiostats at additive and 1 % and 3 % cross-contamination level, and of non-registered coccidiostats and of one antibiotic at sub-additive levels, in compound feed with High Performance Liquid Chromatography - Tandem Mass Spectrometry detection (LC-MS/MS)

active, Most Current
Organization: SNV
Publication Date: 1 February 2020
Status: active
Page Count: 57
ICS Code (Animal feeding stuffs): 65.120
ICS Code (Physicochemical methods of analysis): 71.040.50

Document History

SN EN 17299
February 1, 2020
Animal feeding stuffs - Methods of sampling and analysis - Screening and determination of authorized coccidiostats at additive and 1 % and 3 % cross-contamination level, and of non-registered coccidiostats and of one antibiotic at sub-additive levels, in compound feed with High Performance Liquid Chromatography - Tandem Mass Spectrometry detection (LC-MS/MS)
A description is not available for this item.
Advertisement