CEN - EN ISO 10848-5
Acoustics - Laboratory and field measurement of the flanking transmission for airborne, impact and building service equipment sound between adjoining rooms - Part 5: Radiation efficiencies of building elements
| Organization: | CEN |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
scope:
This document specifies measurement methods to characterize in the laboratory the acoustic radiation of a building element when it is directly excited by an airborne or structure-borne source. It is applicable to single-leaf and double-leaf elements (see ISO 12354‑1:2017 Annex F, F2). The measured quantity can be used as input data for prediction methods, such as ISO 12354‑1 and ISO 12354‑2, to compare products, or to express a requirement
Document History