SNV - SN EN ISO 11343

Adhesives - Determination of dynamic resistance to cleavage of high-strength adhesive bonds under impact wedge conditions - Wedge impact method

active, Most Current
Organization: SNV
Publication Date: 1 February 2020
Status: active
Page Count: 20
ICS Code (Adhesives): 83.180
scope:

This document specifies a dynamic impact wedge method for the determination of the cleavage resistance under impact loading of high-strength adhesive bonds between two adherends, when tested under specified conditions of preparation and testing. This test procedure does not provide design information. The method allows a choice of sheet metal or fibre reinforced plastic substrates corresponding to those materials frequently used in industry, such as for automotive applications.

Document History

SN EN ISO 11343
February 1, 2020
Adhesives - Determination of dynamic resistance to cleavage of high-strength adhesive bonds under impact wedge conditions - Wedge impact method
This document specifies a dynamic impact wedge method for the determination of the cleavage resistance under impact loading of high-strength adhesive bonds between two adherends, when tested under...
August 1, 2005
Adhesives - Determination of dynamic resistance to cleavage of high-strength adhesive bonds under impact conditions - Wedge impact method (ISO 11343:2003)
A description is not available for this item.

References

Advertisement