AFNOR - NF EN ISO 10893-8/A1

Non-destructive testing of steel tubes - Part 8 : automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections - Amendment 1 : change acceptance criteria

active, Most Current
Organization: AFNOR
Publication Date: 3 June 2020
Status: active
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Welded joints and welds): 25.160.40
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

NF EN ISO 10893-8/A1
June 3, 2020
Non-destructive testing of steel tubes - Part 8 : automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections - Amendment 1 : change acceptance criteria
A description is not available for this item.
May 1, 2011
Non-destructive testing of steel tubes - Part 8 : automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections
A description is not available for this item.
Advertisement