AFNOR - NF EN ISO 10893-11/A1

Non-destructive testing of steel tubes - Part 11 : automated ultrasonic testing of weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1 : change of ultrasonic test frequency; change of acceptance criteria

active, Most Current
Organization: AFNOR
Publication Date: 8 July 2020
Status: active
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

NF EN ISO 10893-11/A1
July 8, 2020
Non-destructive testing of steel tubes - Part 11 : automated ultrasonic testing of weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections - Amendment 1 : change of ultrasonic test frequency; change of acceptance criteria
A description is not available for this item.
May 1, 2011
Non destructive testing of steel tubes - Part 11 : automated ultrasonic testing of weld seam of welded steel tubes for the detection of longitudinal and/or transverse imperfections
A description is not available for this item.
Advertisement