AFNOR - NF EN ISO 10893-2/A1

Non-destructive testing of steel tubes - Part 2 : automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections - Amendment 1 : change of dimensions of the reference notch; change acceptance criteria

active, Most Current
Organization: AFNOR
Publication Date: 3 June 2020
Status: active
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20

Document History

NF EN ISO 10893-2/A1
June 3, 2020
Non-destructive testing of steel tubes - Part 2 : automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections - Amendment 1 : change of dimensions of the reference notch; change acceptance criteria
A description is not available for this item.
May 1, 2011
Non-destructive testing of steel tubes - Part 2 : automated eddy current testing of seamless and welded (except submerged arc-welded) steel tubes for the detection of imperfections
A description is not available for this item.
Advertisement