ASTM International - ASTM C59/C59M-00(2015)

Standard Specification for Gypsum Casting Plaster and Gypsum Molding Plaster

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2015
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers gypsum casting plaster and gypsum molding plaster materials consisting essentially of calcined gypsum.

1.2 The values stated in either inch-pound or SI (metric) units are to be regarded as standard. Within the text, the SI units are shown in brackets. The values stated in each system shall be used independently of the other. Values from the two systems shall not be combined.

1.3 The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes shall not be considered as requirements of the standard.

abstract:

This specification covers casting and molding plaster materials consisting essentially of calcined gypsum. The chemical composition of each plaster material should meet the required purity value.... View More

Document History

October 1, 2025
Standard Specification for Gypsum Casting Plaster and Gypsum Molding Plaster
1.1 This specification covers gypsum casting plaster and gypsum molding plaster materials consisting essentially of calcined gypsum. 1.2 The values stated in either inch-pound or SI units are to be...
October 1, 2020
Standard Specification for Gypsum Casting Plaster and Gypsum Molding Plaster
1.1 This specification covers gypsum casting plaster and gypsum molding plaster materials consisting essentially of calcined gypsum. 1.2 The values stated in either inch-pound or SI units are to be...
ASTM C59/C59M-00(2015)
October 1, 2015
Standard Specification for Gypsum Casting Plaster and Gypsum Molding Plaster
1.1 This specification covers gypsum casting plaster and gypsum molding plaster materials consisting essentially of calcined gypsum. 1.2 The values stated in either inch-pound or SI (metric) units...
Standard Specification for Gypsum Casting Plaster and Gypsum Molding Plaster
1.1 This specification covers gypsum casting plaster and gypsum molding plaster materials consisting essentially of calcined gypsum. 1.2 The values stated in either inch-pound or SI (metric) units...
Standard Specification for Gypsum Casting Plaster and Gypsum Molding Plaster
1.1 This specification covers gypsum casting plaster and gypsum molding plaster materials consisting essentially of calcined gypsum. 1.2 The values stated in either inch-pound or SI (metric) units...
July 10, 2000
Standard Specification for Gypsum Casting Plaster and Gypsum Molding Plaster
1.1 This specification covers gypsum casting plaster and gypsum molding plaster materials consisting essentially of calcined gypsum. 1.2 The values stated in inch-pound units are to be regarded as...
Advertisement