SNV - SN EN ISO 5362
Anaesthetic reservoir bags
| Organization: | SNV |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
ISO 5362:2006 specifies requirements for antistatic and non-antistatic reservoir bags for use with anaesthetic apparatus or lung-ventilator breathing systems. It includes requirements for the design of the neck, size designation, distension and, where relevant, for electrical resistance. ISO 5362:2006 includes requirements for both single-use and reusable bags. Reusable bags are intended to comply with the requirements of ISO 5362:2006 for the recommended product life. ISO 5362:2006 is not applicable to special-purpose bags, for example bellows and self-expanding bags. Bags for use with anaesthetic gas scavenging systems are not considered to be anaesthetic reservoir bags and are thus outside the scope of ISO 5362:2006.
Document History