SNV - SN EN 14257

Adhesives - Wood adhesives - Determination of tensile strength of lap joints at elevated temperature (WATT ´91)

active, Most Current
Organization: SNV
Publication Date: 1 April 2020
Status: active
Page Count: 8
ICS Code (Adhesives): 83.180
scope:

This document specifies a method for testing the strength of wood adhesives at 80 °C. NOTE The procedure described is based on a test developed in Germany known originally as the WATT ´91 test. It uses the test piece described in EN 205.

Document History

SN EN 14257
April 1, 2020
Adhesives - Wood adhesives - Determination of tensile strength of lap joints at elevated temperature (WATT ´91)
This document specifies a method for testing the strength of wood adhesives at 80 °C. NOTE The procedure described is based on a test developed in Germany known originally as the WATT ´91 test. It...
August 1, 2006
Adhesives – Wood adhesives – Determination of tensile strength of lap joints at elevated temperature (WATT ’91)
A description is not available for this item.

References

Advertisement