SNV - SN EN 14960-2

Inflatable play equipment - Part 2: Additional safety requirements for inflatable bouncing pillows intended for permanent installation

active, Most Current
Organization: SNV
Publication Date: 1 April 2020
Status: active
Page Count: 17
ICS Code (Equipment for children): 97.190
ICS Code (Toys): 97.200.50
scope:

This part of EN 14960 specifies additional safety requirements for inflatable bouncing pillows intended for permanent installation. This part of EN 14960 is applicable to inflatable play equipment intended for use by children fourteen years and under, both individually and collectively. This part of EN 14960 specifies safety requirements for inflatable play equipment for which the primary activity is bouncing. It sets measures to address risks and also to minimize accidents to users for those involved in the design, manufacture and supply of inflatable play equipment. It specifies information to be supplied with the equipment. The requirements have been laid down bearing in mind the risk factor based on available data. This part of EN 14960 specifies the requirements that will protect a child from hazards that he or she might be unable to foresee when using the equipment as intended, or in a manner that can be reasonably anticipated. This part of EN 14960 is not applicable to inflatables dealt with in EN 14960 1:2019, inflatable water-borne play and leisure equipment, domestic inflatable toys, air-supported buildings, inflatables used solely for protection, inflatables used for rescue, or other types of inflatable toys where the primary activity is not bouncing or sliding.

Document History

SN EN 14960-2
April 1, 2020
Inflatable play equipment - Part 2: Additional safety requirements for inflatable bouncing pillows intended for permanent installation
This part of EN 14960 specifies additional safety requirements for inflatable bouncing pillows intended for permanent installation. This part of EN 14960 is applicable to inflatable play equipment...

References

Advertisement