SNV - SN EN ISO 10123
Adhesives - Determination of shear strength of anaerobic adhesives using pin-and-collar specimens
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Adhesives): | 83.180 |
scope:
ISO 10123:2013 specifies a method for the determination of the shear strength of anaerobic-curing liquid adhesives used for retaining cylindrical assemblies, pin-and-collar type, or for locking and sealing threaded fasteners. This test method can also be used for other adhesives.
Document History
SN EN ISO 10123
January 1, 2020
Adhesives - Determination of shear strength of anaerobic adhesives using pin-and-collar specimens
ISO 10123:2013 specifies a method for the determination of the shear strength of anaerobic-curing liquid adhesives used for retaining cylindrical assemblies, pin-and-collar type, or for locking and...