ASTM International - ASTM C267-01(2012)

Standard Test Methods for Chemical Resistance of Mortars, Grouts, and Monolithic Surfacings and Polymer Concretes

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2012
Status: inactive
Page Count: 6
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
significance And Use:

4.1 The results obtained by these test methods should serve as a guide in, but not as the sole basis for, selection of a chemical-resistant material for a particular application. No attempt has... View More

scope:

1.1 These test methods are intended to evaluate the chemical resistance of resin, silica, silicate, sulfur, and hydraulic materials, grouts, monolithic surfacings, and polymer concretes under anticipated service conditions. These test methods provide for the determination of changes in the following properties of the test specimens and test medium after exposure of the specimens to the medium:

1.1.1 Weight of specimen,

1.1.2 Appearance of specimen,

1.1.3 Appearance of test medium, and

1.1.4 Compressive strength of specimens.

1.2 Test Method A outlines the testing procedure generally used for systems containing aggregate less than 0.0625 in. (1.6 mm) in size. Test Method B covers the testing procedure generally used for systems containing aggregate from 0.0625 to 0.4 in. (1.6 to 1.0 mm) in size. Test Method C is used for systems containing aggregate larger than 0.4 in.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2026
Standard Test Methods for Chemical Resistance of Mortars, Grouts, and Monolithic Surfacings and Polymer Concretes
1.1 These test methods are intended to evaluate the chemical resistance of resin, silica, silicate, sulfur, and hydraulic materials, grouts, monolithic surfacings, and polymer concretes under...
September 1, 2020
Standard Test Methods for Chemical Resistance of Mortars, Grouts, and Monolithic Surfacings and Polymer Concretes
1.1 These test methods are intended to evaluate the chemical resistance of resin, silica, silicate, sulfur, and hydraulic materials, grouts, monolithic surfacings, and polymer concretes under...
ASTM C267-01(2012)
November 15, 2012
Standard Test Methods for Chemical Resistance of Mortars, Grouts, and Monolithic Surfacings and Polymer Concretes
1.1 These test methods are intended to evaluate the chemical resistance of resin, silica, silicate, sulfur, and hydraulic materials, grouts, monolithic surfacings, and polymer concretes under...
September 15, 2006
Standard Test Methods for Chemical Resistance of Mortars, Grouts, and Monolithic Surfacings and Polymer Concretes
1.1 These test methods are intended to evaluate the chemical resistance of resin, silica, silicate, sulfur, and hydraulic materials, grouts, monolithic surfacings, and polymer concretes under...
October 10, 2001
Standard Test Methods for Chemical Resistance of Mortars, Grouts, and Monolithic Surfacings and Polymer Concretes
1.1 These test methods are intended to evaluate the chemical resistance of resin, silica, silicate, sulfur, and hydraulic materials, grouts, monolithic surfacings, and polymer concretes under...
October 10, 2001
Standard Test Methods for Chemical Resistance of Mortars, Grouts, and Monolithic Surfacings and Polymer Concretes
1.1 These test methods are intended to evaluate the chemical resistance of resin, silica, silicate, sulfur, and hydraulic materials, grouts, monolithic surfacings, and polymer concretes under...
Advertisement