DSF/ETSI EN 303 699V1.1.0
Satellite Earth Stations and Systems (SES); Fixed earth stations communicating with non-geostationary satellite systems in the 20 GHz and 30 GHz FSS bands; Harmonised Standard for access to radio spectrum
| Organization: | DS |
| Status: | inactive |
| Page Count: | 72 |
scope:
The present document covers requirements to demonstrate that radio equipment both effectively uses and supports the efficient use of radio spectrum in order to avoid harmful interference. The present document applies to satellite communications Earth Stations (ES) with the following characteristics: • The ES is designed for stationary operation. • The ES is operating as part of a satellite network (e.g. star, mesh or point to point) used for the distribution and/or exchange of information. • The transmit and receive frequencies are shown in table 1.
Document History