DS/EN IEC 61300-2-56
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-56: Tests – Wind resistance of mounted housing
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 13 October 2020 |
Status: | active |
Page Count: | 30 |
ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
IEC 61300-2-56:2020 describes the test procedure to test the wind resistance of a protective housing and its mounting hardware using the fastening parts recommended by the manufacturer. The protective housing is considered to have a cuboid shape. The applied force in this test procedure simulates a steady wind load from each direction to a protective housing and its mounting hardware fixed to a support.
Document History
DS/EN IEC 61300-2-56
October 13, 2020
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-56: Tests – Wind resistance of mounted housing
IEC 61300-2-56:2020 describes the test procedure to test the wind resistance of a protective housing and its mounting hardware using the fastening parts recommended by the manufacturer. The...
Fibre optic interconnecting devices and passive components – Basic test and measurement procedure – Part 2-56: Tests – Wind resistance of mounted housing
This part of IEC 61300 describes the test procedure to test the wind resistance of a protective housing and its mounting hardware using the fastening parts recommended by the manufacturer. The...