SNV - SN EN 3155-083

Aerospace series ‐ Electrical contacts used in elements of connection ‐ Part 083: Contact, electrical, female, type A, crimp, class S, size 8 ‐ Product standard

active, Most Current
Organization: SNV
Publication Date: 1 May 2020
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155-002 (this contact can be fitted in connectors EN 3645 and EN 4165). It shall be used together with EN 3155-001. The associated male contacts are defined in EN 3155-065. The herein specified female contact shall be intermateable and compatible with the interface dimensions of the standard EN 3155-065.

Document History

SN EN 3155-083
May 1, 2020
Aerospace series ‐ Electrical contacts used in elements of connection ‐ Part 083: Contact, electrical, female, type A, crimp, class S, size 8 ‐ Product standard
This document specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN...
December 1, 2015
Aerospace series - Electrical contacts used in elements of connection - Part 083: Contact, electrical, female, type A, crimp, class S, size 8 - Product standard
A description is not available for this item.

References

Advertisement