SNV - SN EN 4056-003

Aerospace series ‐ Cable ties for harnesses ‐ Part 003: Plastic cable ties ‐ Operating temperatures ‐ 65° C to 105° C and ‐ 65° C to 150° C ‐ Product standard

active, Most Current
Organization: SNV
Publication Date: 1 May 2020
Status: active
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on aircraft cable harnesses. It shall be used together with EN 4056-001.

Document History

SN EN 4056-003
May 1, 2020
Aerospace series ‐ Cable ties for harnesses ‐ Part 003: Plastic cable ties ‐ Operating temperatures ‐ 65° C to 105° C and ‐ 65° C to 150° C ‐ Product standard
This document defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on...
November 1, 2016
Aerospace series - Cable ties for harnesses - Part 003: Plastic cable ties - Operating temperatures -65° C to 105° C and -65° C to 150° C - Product standard
A description is not available for this item.

References

Advertisement