SNV - SN EN 4604-003

Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohms, 200° C, type WZ - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 May 2020
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the characteristics of a UV laser printable coaxial cable, 50 -, type WZ, for use in aircraft electrical systems at operating temperatures between - 65 °C and 200 °C and especially for high frequency up to 3 GHz.

Document History

SN EN 4604-003
May 1, 2020
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohms, 200° C, type WZ - Product standard
This document specifies the characteristics of a UV laser printable coaxial cable, 50 -, type WZ, for use in aircraft electrical systems at operating temperatures between - 65 °C and 200 °C and...
July 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 003: Cable, coaxial, 50 ohm, 200 Degree C, type WZ - Product standard
A description is not available for this item.

References

Advertisement