SNV - SN EN 4604-006
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohms, 200° C, type WM - Product standard
active
| Organization: | SNV |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the required characteristics of a coaxial cable, 50 ?, type WM, for use in aircraft electrical systems at operating temperature between ? 55 °C and 200 °C and specially for high frequency up to 5 GHz.
Document History
October 1, 2020
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohms, 200° C, type WM - Product standard; Corrigendum AC
A description is not available for this item.
SN EN 4604-006
May 1, 2020
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohms, 200° C, type WM - Product standard
This document specifies the required characteristics of a coaxial cable, 50 ?, type WM, for use in aircraft electrical systems at operating temperature between ? 55 °C and 200 °C and specially for...
July 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohm, 200 Degree C, type WM - Product standard
A description is not available for this item.