SNV - SN EN ISO 16645

Radiological protection - Medical electron accelerators - Requirements and recommendations for shielding design and evaluation

active, Most Current
Organization: SNV
Publication Date: 1 April 2020
Status: active
Page Count: 88
ICS Code (Radiation protection): 13.280
scope:

SO 16645:2016 is applicable to medical electron linear accelerators i.e. linear accelerators with nominal energies of the beam ranging from 4 MV to 30 MV, including particular installations such as robotic arm, helical intensity modulated radiotherapy devices and dedicated devices for intra operative radiotherapy (IORT) with electrons. The cyclotrons and the synchrotrons used for hadrontherapy are not considered. The radiation protection requirements and recommendations given in ISO 16645:2016 cover the aspects relating to regulations, shielding design goals and other design criteria, role of the manufacturers, of the radiation protection officer or qualified expert and interactions between stakeholders, radiations around a linear accelerator, shielding for conventional and special devices (including shielding materials and transmission values, calculations for various treatment room configurations, duct impact on radiation protection) and the radiological monitoring (measurements).

Document History

SN EN ISO 16645
April 1, 2020
Radiological protection - Medical electron accelerators - Requirements and recommendations for shielding design and evaluation
SO 16645:2016 is applicable to medical electron linear accelerators i.e. linear accelerators with nominal energies of the beam ranging from 4 MV to 30 MV, including particular installations such as...

References

Advertisement