CENELEC - EN 60335-2-82

Household and similar electrical appliances – Safety Part 2-82: Particular requirements for amusement machines and personal service machines

active
Organization: CENELEC
Publication Date: 1 July 2003
Status: active
Page Count: 30
ICS Code (Playgrounds): 97.200.40
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This International Standard deals with the safety of electric commercial amusement machines and personal service machines, their rated voltage being not more than 250 V for singlephase appliances and 480 V for other appliances.

NOTE 101 Examples of appliances that are within the scope of this standard are

- amusement machines:

• billiard tables;

• bowling machines;

• dartboards;

• driving simulators;

• gaming machines;

• kiddie rides;

• laser shooting appliances;

• pinball machines;

• video games.

- personal service machines:

• card re-value machines;

• currency dispensers;

• luggage lockers;

• weighing machines;

• shoe shining appliances.

NOTE 102 If part of the appliance is within the scope of IEC 60065 or IEC 60950, the part has to comply with the relevant standard.

As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by users and maintenance persons.

NOTE 103 Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- in many countries additional requirements are specified by the national authorities responsible for health, for the protection of labour and similar authorities.

NOTE 104 This standard does not apply to

- appliances intended exclusively for household use;

- appliances intended exclusively for industrial purposes;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

- appliances for washing cars;

- dispensing appliances and vending machines (IEC 60335-2-75);

- appliances within the scope of IEC 60065, such as jukeboxes and household video games;

- appliances within the scope of IEC 60950, such as copying machines, ticket machines and automatic teller machines;

- appliances intended to be used when a trained attendant is present, such as virtual reality systems;

- equipment intended exclusively for fairgrounds, such as carousels.

Document History

March 1, 2022
Household and similar electrical appliances - Safety - Part 2-82: Particular requirements for amusement machines and personal service machines
This International Standard deals with the safety of electric commercial amusement machines and personal service machines, their rated voltage being not more than 250 V for singlephase appliances and...
EN 60335-2-82
July 1, 2003
Household and similar electrical appliances – Safety Part 2-82: Particular requirements for amusement machines and personal service machines
This International Standard deals with the safety of electric commercial amusement machines and personal service machines, their rated voltage being not more than 250 V for singlephase appliances and...
July 1, 2003
Household and similar electrical appliances – Safety Part 2-82: Particular requirements for amusement machines and personal service machines
A description is not available for this item.
July 1, 2003
Household and similar electrical appliances Safety Part 2-82: Particular requirements for amusement machines and personal service machines
A description is not available for this item.
April 1, 2000
Safety of Household and Similar Electrical Appliances Part 2-82: Particular Requirements for Service Machines and Amusement Machines
A description is not available for this item.

References

Advertisement