AGMA 6000

Specification for Measurement of Linear Vibration on Gear Units

inactive
Buy Now
Organization: AGMA
Publication Date: 1 June 1996
Status: inactive
Page Count: 28
scope:

This standard presents a method for measuring steady state filtered linear vibrations of a gear unit. Types of instrumentation, measurement methods, and testing procedures for the determination of linear vibration levels for specific types of gear units are provided. Vibration limits at discrete frequencies are recommended for acceptance testing. It is not the intent of this standard to provide unfiltered limits.

The recommended limits and conditions specified herein are intended as the vibration criteria for performance of the gear drive during the equipment manufacturer's test when specifically agreed to by the manufacturer and purchaser.

This standard is specifically applicable to enclosed speed reducing or increasing gear drive units designed, rated, and lubricated in accordance with ANSI/AGMA product standards as indicated in 4.3.

This standard does not apply to integrated systems, shaft-mounted units, special or auxiliary drive trains or power take-off gears. Vibration amplitudes exceeding the recommendations of this specification for drives with flexible housings or on flexible supports may also be allowable if accounted for in the design. Acceptable limits for this type of equipment should be independently specified. However, if negotiated, this standardmay be applied to such equipment.

Torsional and transient vibrations of a geared system are not included in this standard.

NOTE: Compliance with this standard does not constitute a warranty of the measured gear unit's performance under installed field service conditions.

Five annexes are for reference only and are not a part of this standard.

Annex A illustrates the relationship between vibratory displacement, velocity and acceleration waveforms.

Annex B discusses systemseffects andresponsibility.

Annex C presents five classes of gear unit vibration rating and a subjective procedure for selecting the proper rating based on the application and transmitted power.

Annex D gives the conversion of metric, SI units to non-metric (inch) units.

Annex E contains a bibliography.

Document History

December 4, 2020
Specification for Measurement of Linear Vibration on Gear Units
This standard presents a method for measuring steady state vibration of a gear unit. Types of instrumentation, measurement methods, and testing procedures for the determination of linear vibration...
June 1, 1996
Specification for Measurement of Linear Vibration on Gear Units
Presents a method for measuring linear vibration on a gear unit. Recommends instrumentation, measuring methods, test procedures and discrete frequency vibration limits for acceptance testing. Annexes...
June 1, 1996
Specification for Measurement of Linear Vibration on Gear Units
A description is not available for this item.
AGMA 6000
June 1, 1996
Specification for Measurement of Linear Vibration on Gear Units
This standard presents a method for measuring steady state filtered linear vibrations of a gear unit. Types of instrumentation, measurement methods, and testing procedures for the determination of...
January 1, 1996
Specification for Measurement of Linear Vibration on Gear Units
A description is not available for this item.
June 1, 1988
Specification for Measurement of Linear Vibration on Gear Units
This Standard presents a method for measuring filtered linear vibrations of a gear unit. Types of instrumentation,measurementmethods, and testing procedures for the determination of linear vibration...

References

Advertisement