SNV - SN EN ISO 1833-14
Textiles - Quantitative chemical analysis - Part 14: Mixtures of acetate with certain other fibres (method using glacial acetic acid)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This document specifies a method, using glacial acetic acid, to determine the mass percentage of acetate, after removal of non-fibrous matter, in textiles made of mixtures of ? acetate with ? certain chlorofibres or after-chlorinated chlorofibres. It is also possible to analyse mixtures containing acetate by using the test methods described in ISO 1833-3 or ISO 1833-9.
Document History
SN EN ISO 1833-14
June 1, 2020
Textiles - Quantitative chemical analysis - Part 14: Mixtures of acetate with certain other fibres (method using glacial acetic acid)
This document specifies a method, using glacial acetic acid, to determine the mass percentage of acetate, after removal of non-fibrous matter, in textiles made of mixtures of ? acetate with ? certain...
January 1, 2011
Textiles - Quantitative chemical analysis - Part 14: Mixtures of acetate and certain chlorofibres (method using acetic acid)
This part of ISO 1833 specifies a method, using acetic acid, to determine the percentage of acetate, after removal of non-fibrous matter, in textiles made of mixtures of
— acetate
and
— certain...