JSA - JIS C 8328
Low voltage panelboards for household use
| Organization: | JSA |
| Publication Date: | 21 October 2020 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This Japanese Industrial Standard specifies the requirements for low voltage panelboards for household use (hereafter referred to as panelboards) with the rated current not exceeding 150 A, mainly used as the service entrance equipment in houses etc., in the electric circuit of 100 V AC single-phase two-wire system or 100/200 V AC single-phase three-wire system at 50 Hz or 60 Hz in frequency.
This Standard covers the panelboards used in shops, offices etc. in addition to houses. This Standard does not cover the panelboards having a special structure such as waterproof type and explosion-proof type.
Document History