DS/EN ISO 13338

Gas cylinders – Gases and gas mixtures – Determination of tissue corrosiveness for the selection of cylinder valve outlets (ISO 13338:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 October 2020
Status: active
Page Count: 22
ICS Code (Gases for industrial application): 71.100.20
scope:

ISO 13338:2017 provides: - for pure gases and some liquids, a complete list indicating their corrosiveness; - for gas mixtures, a calculation method, in the absence of experimental data, relating to the corrosiveness of each of their components; in order to determine the corrosiveness of gases and gas mixtures on tissue so that a suitable outlet connection can be assigned to each of them.

Document History

June 20, 2022
Gas cylinders – Gases and gas mixtures – Determination of corrosiveness for the selection of cylinder valve outlet (ISO 13338:2022)
This document specifies the following, in order to determine the corrosiveness of gases and gas mixtures so that a suitable outlet connection can be assigned to each of them: –    for pure gases and...
DS/EN ISO 13338
October 22, 2020
Gas cylinders – Gases and gas mixtures – Determination of tissue corrosiveness for the selection of cylinder valve outlets (ISO 13338:2017)
ISO 13338:2017 provides: - for pure gases and some liquids, a complete list indicating their corrosiveness; - for gas mixtures, a calculation method, in the absence of experimental data, relating to...
Gas cylinders – Gases and gas mixtures – Determination of corrosiveness for the selection of cylinder valve outlet (ISO/DIS 13338:2021)
This document provides: – for pure gases and some liquids, a complete list indicating their corrosiveness; – for gas mixtures, a calculation method, in the absence of experimental data, relating to...
Advertisement