IEC PAS 63324
Zhaga interface specification Book 1 and Book 10
| Organization: | IEC |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 98 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This Book 10 defines interfaces between LED Modules, associate components (Holders) and luminaires. Not all interface descriptions are applicable to LED Modules or Holders, but where applicable they are identical.
The scope of the interface descriptions is focused on a range of LED Modules with a circular shape and high luminance LES. A LED Module is intended to be fixed to a luminaire heat sink by means of screws. Its light output distribution is primarily Lambertian, to enable Luminaire Optics to shape an application-specific
Zhaga Book 12 defines an LED (Chip on Board) Array component, which shares certain interface descriptions with this Book 10 (mainly photometric). It is possible to combine a Book 12 compliant LED Array with a Holder that ensures mechanical and electrical fit of the assembly. The Holder provides its own set of mechanical/electrica
This Book 10 defines several size categories of the LED Module
• 35 mm, 50 mm maximum outer diameter
The size categories can have different LES diameters and different LES categories:
• LES6.3, LES9, LES13.5, LES19, LES23
The LED Modules are intended to be installed and replaced by professionals only.
Document History