IEC 60664-1
Insulation coordination for equipment within low-voltage supply systems – Part 1: Principles, requirements and tests
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Insulation systems): | 29.080.30 |
Document History
IEC 60664-1
October 1, 2020
Insulation coordination for equipment within low-voltage supply systems – Part 1: Principles, requirements and tests
A description is not available for this item.
May 1, 2020
Insulation coordination for equipment within low-voltage supply systems – Part 1: Principles, requirements and tests
This part of IEC 60664 deals with insulation coordination for equipment having a rated voltage up to AC 1 000 V or DC 1 500 V connected to low-voltage supply systems.
This document applies to...
April 1, 2007
Insulation coordination for equipment within low-voltage systems – Part 1: Principles, requirements and tests
Scope and object
This part of IEC 60664 deals with insulation coordination for equipment within low-voltage systems. It applies to equipment for use up to 2 000 m above sea level having a rated...
November 1, 2002
Insulation coordination for equipment within low-voltage systems – Part 1: Principles, requirements and tests CORRIGENDUM 1
This part of IEC 60664 deals with insulation coordination for equipment within low- voltage systems. It applies to equipment for use up to 2 000 m above sea level having a rated voltage up to a.c. 1...
June 1, 2002
Insulation coordination for equipment within low-voltage systems – Part 1: Principles, requirements and tests
A description is not available for this item.
April 1, 2000
Insulation Coordination for Equipment within Low-Voltage Systems - Part 1: Principles, Requirements and Tests
A description is not available for this item.
October 1, 1992
Insulation Coordination for Equipment within Low-Voltage Systems Part 1: Principles, Requirements and Tests
A description is not available for this item.