VDE 0220-238-1-1
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors (IEC 61238-1-1:2018); German version EN IEC 61238-1-1:2019
active, Most Current
| Organization: | VDE |
| Publication Date: | 1 November 2020 |
| Status: | active |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
VDE 0220-238-1-1
November 1, 2020
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors (IEC 61238-1-1:2018); German version EN IEC 61238-1-1:2019
A description is not available for this item.
February 1, 2017
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors (IEC 20/1650/CD:2016)
A description is not available for this item.