SNV - SN EN ISO 9809-2

Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa

active, Most Current
Organization: SNV
Publication Date: 1 June 2020
Status: active
Page Count: 76
ICS Code (Gas cylinders): 23.020.35

Document History

SN EN ISO 9809-2
June 1, 2020
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.
August 1, 2010
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
A description is not available for this item.
Advertisement