SNV - SN EN 3740

Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315° C

active, Most Current
Organization: SNV
Publication Date: 1 June 2020
Status: active
Page Count: 11
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated, for aerospace applications. Classification: 1 100 MPa /315 °C . These bolts are intended to be used with washers according to EN 2414 and nuts according to EN 3230.

Document History

SN EN 3740
June 1, 2020
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315° C
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated, for aerospace...

References

Advertisement