ASTM International - ASTM E2950-14

Standard Specification for Metal Canopy Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2014
Status: inactive
Page Count: 6
ICS Code (Roofs): 91.060.20
scope:

1.1 This specification includes the following:

1.1.1 Structural framing,

1.1.2 Canopy Deck System,

1.1.3 Drainage system,

1.1.4 Fascia panels,

1.1.5 Accessories and trim, and

1.1.6 Canopy concrete foundations and accessories.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification applies to metal canopy systems including structural framing, canopy deck system, drainage system, fascia panels, accessories and trim, and canopy concrete foundations and... View More

Document History

October 15, 2020
Standard Specification for Metal Canopy Systems
1.1 This specification includes the following: 1.1.1 Structural framing, 1.1.2 Canopy Deck System, 1.1.3 Drainage system, 1.1.4 Fascia panels, 1.1.5 Accessories and trim, and 1.1.6 Canopy...
ASTM E2950-14
June 1, 2014
Standard Specification for Metal Canopy Systems
1.1 This specification includes the following: 1.1.1 Structural framing, 1.1.2 Canopy Deck System, 1.1.3 Drainage system, 1.1.4 Fascia panels, 1.1.5 Accessories and trim, and 1.1.6 Canopy...
Advertisement